TE Connectivity Chip Resistor - Surface Mount 35402R2FT

Description
2.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143385TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143385TR-ND
Chip Resistor - Surface Mount A143385TR-ND
2.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143385CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143385CT-ND
Chip Resistor - Surface Mount A143385CT-ND
2.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143385DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143385DKR-ND
Chip Resistor - Surface Mount A143385DKR-ND
2.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0352
Res, 2R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0352
RES, 2R2, 1%, 4W, 2817, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2R2, 1%, 4W, 2817, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3814
Res, 2R2, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3814
RES, 2R2, 1%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 2R2, 1%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143385TR-ND 97AC0352 34AH3814
Product Name Chip Resistor - Surface Mount Res, 2R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 2R2, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details