TE Connectivity Chip Resistor - Surface Mount 35402M2JT

Description
2.2 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143622TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143622TR-ND
Chip Resistor - Surface Mount A143622TR-ND
2.2 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

2.2 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2M2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0937
Res, 2M2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0937
RES, 2M2, 5%, 4W, 2817, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2M2, 5%, 4W, 2817, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3809
Res, 2M2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3809
RES, 2M2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 2M2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143622TR-ND 97AC0937 34AH3809
Product Name Chip Resistor - Surface Mount Res, 2M2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 2M2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details