TE Connectivity Chip Resistor - Surface Mount 3540270RJT

Description
270 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
270 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143575TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143575TR-ND
Chip Resistor - Surface Mount A143575TR-ND
270 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

270 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143575CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143575CT-ND
Chip Resistor - Surface Mount A143575CT-ND
270 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

270 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 270R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3842
Res, 270R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3842
RES, 270R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 270R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 270R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3018
Res, 270R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3018
RES, 270R, 5%, 4W, 2817, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 270R, 5%, 4W, 2817, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143575TR-ND 34AH3842 97AC3018
Product Name Chip Resistor - Surface Mount Res, 270R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 270R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details