The Resistor 240R, 1%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 240 ohms with a tolerance of ±1% and a power rating of 4 watts at an ambient temperature of 70°C. The resistor is housed in a 2817 size package, making it suitable for automated placement in high-volume production. This component operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with a maximum overload voltage of 500V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistance values between 1Ω and 10Ω, and ±100 PPM/°C for values from 10.1Ω to 10MΩ. It is supplied on 7-inch reels containing 2000 pieces, facilitating efficient handling and assembly. The product complies with EU RoHS directives and is halogen-free, ensuring it meets environmental standards. Its construction allows for reliable performance under various conditions, making it a suitable choice for engineers looking for a robust resistor for their projects.
240 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
240 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
240 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 240R, 1%, 4W, 2817, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 240R, 1%, 4W, 2817, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES 3540 240R 1%
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | A143434CT-ND | 97AC1183 | 3540240RFT |
| Product Name | Chip Resistor - Surface Mount | Res, 240R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |