The Resistor 22K, 5%, 4W, 2817 from TE Connectivity is a thick film resistor designed for high power applications. It has a power rating of 4W at 70°C and operates within a temperature range of -55°C to 155°C. The resistor features a resistance tolerance of ±5% and is available in a resistance range from 1,Ѷ to 10M,Ѷ. It has a maximum working voltage of 250V and can withstand overload voltages up to 500V. The device is suitable for automatic placement and is supplied on 7-inch reels containing 2000 pieces. It complies with RoHS directives and has a matte tin over nickel barrier terminal finish, making it suitable for various applications in electronic circuits.
22 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
RES, 22K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES
RES, 22K, 5%, 4W, 2817, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A143598TR-ND | 34AH3824 | 96AC7993 |
| Product Name | Chip Resistor - Surface Mount | Res, 22K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity | Res, 22K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % |