TE Connectivity Chip Resistor - Surface Mount 35401R5JT

Description
1.5 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143548TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143548TR-ND
Chip Resistor - Surface Mount A143548TR-ND
1.5 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

1.5 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143548DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143548DKR-ND
Chip Resistor - Surface Mount A143548DKR-ND
1.5 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

1.5 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143548CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143548CT-ND
Chip Resistor - Surface Mount A143548CT-ND
1.5 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

1.5 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6351
Res, 1R5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6351
RES, 1R5, 5%, 4W, 2817, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1R5, 5%, 4W, 2817, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3751
Res, 1R5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3751
RES, 1R5, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 1R5, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143548TR-ND 97AC6351 34AH3751
Product Name Chip Resistor - Surface Mount Res, 1R5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 1R5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details