TE Connectivity Chip Resistor - Surface Mount 35401M8FT

Description
1.8 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.8 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143527TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143527TR-ND
Chip Resistor - Surface Mount A143527TR-ND
1.8 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.8 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1188
Res, 1M8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1188
RES, 1M8, 1%, 4W, 2817, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1M8, 1%, 4W, 2817, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5969
Res, 1M8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5969
RES, 1M8, 1%, 4W, 2817, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1M8, 1%, 4W, 2817, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143527TR-ND 97AC1188
Product Name Chip Resistor - Surface Mount Res, 1M8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details