TE Connectivity Chip Resistor - Surface Mount 35401K5FT

Description
1.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143453CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143453CT-ND
Chip Resistor - Surface Mount A143453CT-ND
1.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143453TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143453TR-ND
Chip Resistor - Surface Mount A143453TR-ND
1.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1744
Res, 1K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1744
RES, 1K5, 1%, 4W, 2817, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K5, 1%, 4W, 2817, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4268
Res, 1K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4268
RES, 1K5, 1%, 4W, 2817, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K5, 1%, 4W, 2817, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143453CT-ND 97AC1744
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details