TE Connectivity Chip Resistor - Surface Mount 35401K1FT

Description
1.1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143450CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143450CT-ND
Chip Resistor - Surface Mount A143450CT-ND
1.1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143450TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143450TR-ND
Chip Resistor - Surface Mount A143450TR-ND
1.1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1742
Res, 1K1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1742
RES, 1K1, 1%, 4W, 2817, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K1, 1%, 4W, 2817, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1741
Res, 1K1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1741
RES, 1K1, 1%, 4W, 2817, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K1, 1%, 4W, 2817, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143450CT-ND 97AC1742
Product Name Chip Resistor - Surface Mount Res, 1K1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details