TE Connectivity Chip Resistor - Surface Mount 35401K0JT

Description
1 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143582DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143582DKR-ND
Chip Resistor - Surface Mount A143582DKR-ND
1 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143582TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143582TR-ND
Chip Resistor - Surface Mount A143582TR-ND
1 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143582CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143582CT-ND
Chip Resistor - Surface Mount A143582CT-ND
1 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3723
Res, 1K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3723
RES, 1K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 1K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3024
Res, 1K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3024
RES, 1K, 5%, 4W, 2817, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K, 5%, 4W, 2817, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143582DKR-ND 34AH3723 97AC3024
Product Name Chip Resistor - Surface Mount Res, 1K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 1K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details