TE Connectivity Chip Resistor - Surface Mount 35401K0FT

Description
1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143449TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143449TR-ND
Chip Resistor - Surface Mount A143449TR-ND
1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143449CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143449CT-ND
Chip Resistor - Surface Mount A143449CT-ND
1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4266
Res, 1K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4266
RES, 1K, 1%, 4W, 2817, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K, 1%, 4W, 2817, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9189
Res, 1K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9189
RES, 1K, 1%, 4W, 2817, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K, 1%, 4W, 2817, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143449TR-ND 97AC4266
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details