TE Connectivity Chip Resistor - Surface Mount 354018RFT

Description
18 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143407TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143407TR-ND
Chip Resistor - Surface Mount A143407TR-ND
18 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

18 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143407DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143407DKR-ND
Chip Resistor - Surface Mount A143407DKR-ND
18 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

18 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143407CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143407CT-ND
Chip Resistor - Surface Mount A143407CT-ND
18 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

18 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 18R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3285
Res, 18R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3285
RES, 18R, 1%, 4W, 2817, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 18R, 1%, 4W, 2817, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5537
Res, 18R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5537
RES, 18R, 1%, 4W, 2817, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 18R, 1%, 4W, 2817, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143407TR-ND 97AC3285
Product Name Chip Resistor - Surface Mount Res, 18R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers