TE Connectivity Chip Resistor - Surface Mount 354018KJT

Description
18 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
18 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143597TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143597TR-ND
Chip Resistor - Surface Mount A143597TR-ND
18 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

18 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 18K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3794
Res, 18K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3794
RES, 18K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 18K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 18K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7992
Res, 18K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7992
RES, 18K, 5%, 4W, 2817, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 18K, 5%, 4W, 2817, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143597TR-ND 34AH3794 96AC7992
Product Name Chip Resistor - Surface Mount Res, 18K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 18K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details