TE Connectivity Chip Resistor - Surface Mount 354015KFT

Description
15 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143477CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143477CT-ND
Chip Resistor - Surface Mount A143477CT-ND
15 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

15 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143477TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143477TR-ND
Chip Resistor - Surface Mount A143477TR-ND
15 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

15 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 15K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3016
Res, 15K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3016
RES, 15K, 1%, 4W, 2817, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 15K, 1%, 4W, 2817, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0353
Res, 15K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0353
RES, 15K, 1%, 4W, 2817, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 15K, 1%, 4W, 2817, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 354015KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
354015KFT
Chip Resistor - Surface Mount 354015KFT
RES 3540 15K 1%

RES 3540 15K 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A143477CT-ND 97AC3016 354015KFT
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details