TE Connectivity Chip Resistor - Surface Mount 3540150RJT

Description
150 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
150 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 150R, 5%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It has a resistance value of 150 ohms with a tolerance of ±5%. The power rating is 4 watts at an ambient temperature of 70°C, with a maximum working voltage of 250V and an overload voltage of 500V. The resistor operates within a temperature range of -55°C to 155°C and is suitable for automatic placement in high-volume production. It is packaged on 7-inch reels containing 2000 pieces, making it convenient for bulk purchasing. The product complies with EU RoHS directives and is halogen-free, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor 150R, 5%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It has a resistance value of 150 ohms with a tolerance of ±5%. The power rating is 4 watts at an ambient temperature of 70°C, with a maximum working voltage of 250V and an overload voltage of 500V. The resistor operates within a temperature range of -55°C to 155°C and is suitable for automatic placement in high-volume production. It is packaged on 7-inch reels containing 2000 pieces, making it convenient for bulk purchasing. The product complies with EU RoHS directives and is halogen-free, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143572CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143572CT-ND
Chip Resistor - Surface Mount A143572CT-ND
150 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

150 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143572TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143572TR-ND
Chip Resistor - Surface Mount A143572TR-ND
150 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

150 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 150R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3788
Res, 150R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3788
RES, 150R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 150R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 150R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6716
Res, 150R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6716
RES, 150R, 5%, 4W, 2817, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 150R, 5%, 4W, 2817, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 3540150RJT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3540150RJT
Chip Resistor - Surface Mount 3540150RJT
RES 3540 150R 5%

RES 3540 150R 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A143572CT-ND 34AH3788 97AC6716 3540150RJT
Product Name Chip Resistor - Surface Mount Res, 150R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 150R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD275GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details