TE Connectivity Chip Resistor - Surface Mount 354013RFT

Description
13 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
13 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143404TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143404TR-ND
Chip Resistor - Surface Mount A143404TR-ND
13 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

13 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143404CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143404CT-ND
Chip Resistor - Surface Mount A143404CT-ND
13 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

13 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143404DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143404DKR-ND
Chip Resistor - Surface Mount A143404DKR-ND
13 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

13 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 13R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0072
Res, 13R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0072
RES, 13R, 1%, 4W, 2817, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 13R, 1%, 4W, 2817, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7983
Res, 13R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7983
RES, 13R, 1%, 4W, 2817, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 13R, 1%, 4W, 2817, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3778
Res, 13R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3778
RES, 13R, 1%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 13R, 1%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143404TR-ND 97AC0072 34AH3778
Product Name Chip Resistor - Surface Mount Res, 13R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 13R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176232-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers