TE Connectivity Chip Resistor - Surface Mount 354013KFT

Description
13 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
13 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143476DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143476DKR-ND
Chip Resistor - Surface Mount A143476DKR-ND
13 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

13 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143476TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143476TR-ND
Chip Resistor - Surface Mount A143476TR-ND
13 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

13 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143476CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143476CT-ND
Chip Resistor - Surface Mount A143476CT-ND
13 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

13 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 13K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5323
Res, 13K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5323
RES, 13K, 1%, 4W, 2817, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 13K, 1%, 4W, 2817, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8189
Res, 13K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8189
RES, 13K, 1%, 4W, 2817, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 13K, 1%, 4W, 2817, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143476DKR-ND 97AC5323
Product Name Chip Resistor - Surface Mount Res, 13K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details