TE Connectivity Chip Resistor - Surface Mount 3540120KJT

Description
120 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
120 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143607TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143607TR-ND
Chip Resistor - Surface Mount A143607TR-ND
120 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

120 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 120K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3774
Res, 120K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3774
RES, 120K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 120K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 120K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3295
Res, 120K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3295
RES, 120K, 5%, 4W, 2817, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 120K, 5%, 4W, 2817, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143607TR-ND 34AH3774 97AC3295
Product Name Chip Resistor - Surface Mount Res, 120K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 120K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457439 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 47 ohms
View Details
PCF Ceramic Resistors for Anti-Pulse Surge Power -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 3300 to 390000 ohms
View Details