TE Connectivity Chip Resistor - Surface Mount 3540110KFT

Description
110 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
110 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143498TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143498TR-ND
Chip Resistor - Surface Mount A143498TR-ND
110 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

110 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143498CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143498CT-ND
Chip Resistor - Surface Mount A143498CT-ND
110 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

110 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 110K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7985
Res, 110K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7985
RES, 110K, 1%, 4W, 2817, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 110K, 1%, 4W, 2817, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2754
Res, 110K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2754
RES, 110K, 1%, 4W, 2817, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 110K, 1%, 4W, 2817, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143498TR-ND 96AC7985
Product Name Chip Resistor - Surface Mount Res, 110K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 2383233 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Tubular
View Details