TE Connectivity Chip Resistor - Surface Mount 3540100RFT

Description
100 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143425TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143425TR-ND
Chip Resistor - Surface Mount A143425TR-ND
100 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

100 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143425CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143425CT-ND
Chip Resistor - Surface Mount A143425CT-ND
100 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

100 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143425DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143425DKR-ND
Chip Resistor - Surface Mount A143425DKR-ND
100 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

100 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 100R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5750
Res, 100R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5750
RES, 100R, 1%, 4W, 2817, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 100R, 1%, 4W, 2817, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3567
Res, 100R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3567
RES, 100R, 1%, 4W, 2817, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 100R, 1%, 4W, 2817, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3763
Res, 100R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3763
RES, 100R, 1%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 1%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143425TR-ND 97AC5750 34AH3763
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 100R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details