TE Connectivity Chip Resistor - Surface Mount 3540100KFT

Description
100 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143497CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143497CT-ND
Chip Resistor - Surface Mount A143497CT-ND
100 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

100 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143497TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143497TR-ND
Chip Resistor - Surface Mount A143497TR-ND
100 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

100 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3540100KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3540100KFT
Chip Resistor - Surface Mount 3540100KFT
RES 3540 100K 1%

RES 3540 100K 1%

Supplier's Site Datasheet
Res, 100K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0075
Res, 100K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0075
RES, 100K, 1%, 4W, 2817, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 100K, 1%, 4W, 2817, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0074
Res, 100K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0074
RES, 100K, 1%, 4W, 2817, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 100K, 1%, 4W, 2817, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143497CT-ND 3540100KFT 97AC0075
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers