TE Connectivity Magnet Wire Terminals 353937-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Mating Tab Width : 3.5 MM  [.137 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.9 MM  [.114 INCH ] Accepts Insulation Diameter Range : 2 - 2.9 MM  [.079 - .114 INCH ] Magnet Wire Size (AWG) : 18 - 14 Magnet Wire Size (MM) : .82 - 2 Product Length : 17.2 MM  [.677 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 6 MM  [.232 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Mating Tab Width : 3.5 MM  [.137 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.9 MM  [.114 INCH ] Accepts Insulation Diameter Range : 2 - 2.9 MM  [.079 - .114 INCH ] Magnet Wire Size (AWG) : 18 - 14 Magnet Wire Size (MM) : .82 - 2 Product Length : 17.2 MM  [.677 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 6 MM  [.232 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 353937-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
353937-1
Magnet Wire Terminals 353937-1
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Mating Tab Width : 3.5 MM  [.137 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.9 MM  [.114 INCH ] Accepts Insulation Diameter Range : 2 - 2.9 MM  [.079 - .114 INCH ] Magnet Wire Size (AWG) : 18 - 14 Magnet Wire Size (MM) : .82 - 2 Product Length : 17.2 MM  [.677 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 6 MM  [.232 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Mating Tab Width : 3.5 MM  [.137 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2.9 MM  [.114 INCH ]
  • Accepts Insulation Diameter Range : 2 - 2.9 MM  [.079 - .114 INCH ]
  • Magnet Wire Size (AWG) : 18 - 14
  • Magnet Wire Size (MM) : .82 - 2
  • Product Length : 17.2 MM  [.677 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]
  • Terminal Height : 6 MM  [.232 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A117955CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117955CT-ND
Terminals - Magnetic Wire Connectors A117955CT-ND
CONN MAG TERM 14-18AWG CRIMP

CONN MAG TERM 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117955TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117955TR-ND
Terminals - Magnetic Wire Connectors A117955TR-ND
CONN MAG TERM 14-18AWG CRIMP

CONN MAG TERM 14-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
353937-1
Terminals 353937-1
Terminals 2.3 CLUSTER REC AMPLIVAR TYPE

Terminals 2.3 CLUSTER REC AMPLIVAR TYPE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 353937-1 A117955CT-ND A117955TR-ND 353937-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details