TE Connectivity Product Range Amp Te Connectivity 353908-8.

Description
Product Range:AMP Mini CT Series; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:8Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Description
Product Range:AMP Mini CT Series; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:8Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC4469 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC4469
Product Range Amp Te Connectivity 30AC4469
Product Range:AMP Mini CT Series; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:8Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Product Range:AMP Mini CT Series; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:8Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC4469
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details