TE Connectivity Crimp Contacts 353907-1

Description
TE Connectivity 353907-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 353907-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6805249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805249P
Crimp Contacts 6805249P
TE Connectivity 353907-1 Crimp Terminal

TE Connectivity 353907-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 6805249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805249
Crimp Contacts 6805249
TE Connectivity 353907-1 Crimp Terminal

TE Connectivity 353907-1 Crimp Terminal

Supplier's Site
Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity - 73H3370 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity
73H3370
Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity 73H3370
CONTACT, RECEPTACLE, 28-24AWG, CRIMP; Product Range:Mini-CT Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 28-24AWG, CRIMP; Product Range:Mini-CT Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rect Contact, Socket, 24Awg, Crimp; Product Range Amp Te Connectivity - 18AH0281 - Newark, An Avnet Company
Chicago, IL, United States
Rect Contact, Socket, 24Awg, Crimp; Product Range Amp Te Connectivity
18AH0281
Rect Contact, Socket, 24Awg, Crimp; Product Range Amp Te Connectivity 18AH0281
RECT CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Mini-CT Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG RoHS Compliant: Yes

RECT CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Mini-CT Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6805249P 6805249 73H3370
Product Name Crimp Contacts Crimp Contacts Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity - 23AC1090 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details