TE Connectivity Connector Hardware, Mounts, Locks & Retainers 353891-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Dimensions Product Height : 4.9 MM  [.192 INCH ] Product Length : 40.7 MM  [1.6 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Dimensions Product Height : 4.9 MM  [.192 INCH ] Product Length : 40.7 MM  [1.6 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 353891-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
353891-1
Connector Hardware, Mounts, Locks & Retainers 353891-1
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Dimensions Product Height : 4.9 MM  [.192 INCH ] Product Length : 40.7 MM  [1.6 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 6

Dimensions


  • Product Height : 4.9 MM  [.192 INCH ]
  • Product Length : 40.7 MM  [1.6 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A122839-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A122839-ND
Rectangular Connector Accessories A122839-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet
Power D/lock D.l.p 6P Amp - Te Connectivity - 18R3613 - Newark, An Avnet Company
Chicago, IL, United States
Power D/lock D.l.p 6P Amp - Te Connectivity
18R3613
Power D/lock D.l.p 6P Amp - Te Connectivity 18R3613
POWER D/LOCK D.L.P 6P

POWER D/LOCK D.L.P 6P

Supplier's Site Datasheet
Power D/lock D.l.p 6P Amp - Te Connectivity - 42AJ3490 - Newark, An Avnet Company
Chicago, IL, United States
Power D/lock D.l.p 6P Amp - Te Connectivity
42AJ3490
Power D/lock D.l.p 6P Amp - Te Connectivity 42AJ3490
POWER D/LOCK D.L.P 6P

POWER D/LOCK D.L.P 6P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 353891-1 A122839-ND 18R3613
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Power D/lock D.l.p 6P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products