15A Crimp Tab Contact, 14-16AWG, Copper Alloy, Tin Plated Product overview: 353718-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-353718-5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1009986-353718-5
Category: Connectors, Interconnects>Rectan
Series: Dynamic D-3
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A29290,2266-353718-5
Base Product Number: 353718
Tab Contact Tin 14-16 AWG Crimp
DYNAMIC D-3 TAB CONT. 3L PRE-TIN L/P
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-353718-5 | 1009986-353718-5 | A29290-ND | 36AC3916 |
| Product Name | 15A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connector Contacts | Dynamic D-3 Tab Cont. 3L Pre-Tin L/p Amp - Te Connectivity |
| Gender | Male / Plug |