TE Connectivity
Connector Contacts
353718-3
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Tab
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 2 MM [.08 INCH ]
Dimensions
- Wire Size (MMSQ) : 1.23 - 2.27
- Wire Size (AWG) : 16 - 14
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
353718-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
14 to 17 AWG
View Details