TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 353718-2

Description
Win Source Part Number: 1363188-353718-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Bulk Product Status: Active Base Product Number: 353718 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363188-353718-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Bulk Product Status: Active Base Product Number: 353718 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 353718-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
353718-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 353718-2
Win Source Part Number: 1363188-353718-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Bulk Product Status: Active Base Product Number: 353718 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1363188-353718-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Package: Bulk
Product Status: Active
Base Product Number: 353718
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 14-16 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet
Crimp Contacts - 7064512P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7064512P
Crimp Contacts 7064512P
TE Connectivity 353718-2 Crimp Terminal

TE Connectivity 353718-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7064512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7064512
Crimp Contacts 7064512
TE Connectivity 353718-2 Crimp Terminal

TE Connectivity 353718-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1650592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1650592
Crimp Contacts 1650592
TE Connectivity 353718-2 Crimp Terminal

TE Connectivity 353718-2 Crimp Terminal

Supplier's Site
Contact, Pin, Crimp, 16-14Awg; Product Range Amp Te Connectivity - 18AH0280 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 16-14Awg; Product Range Amp Te Connectivity
18AH0280
Contact, Pin, Crimp, 16-14Awg; Product Range Amp Te Connectivity 18AH0280
CONTACT, PIN, CRIMP, 16-14AWG; Product Range:Dynamic D-3000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:D-3 Series Dynamic Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Current Rating:7.5ARoHS Compliant: Yes

CONTACT, PIN, CRIMP, 16-14AWG; Product Range:Dynamic D-3000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:D-3 Series Dynamic Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Current Rating:7.5ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 353718-2 7064512P 7064512 18AH0280
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts Contact, Pin, Crimp, 16-14Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-006-1631 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium manganate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ007 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details