TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 353716-2

Description
Win Source Part Number: 1362797-353716-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 353716 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362797-353716-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 353716 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 353716-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
353716-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 353716-2
Win Source Part Number: 1362797-353716-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 353716 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362797-353716-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 353716
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 14-16 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity - 85X8957 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity
85X8957
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity 85X8957
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 353716-2 85X8957
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-1222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details