TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 353715-2

Description
Win Source Part Number: 1196435-353715-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-3 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,000 Alternative Parts (Cross-Reference): 353715-2.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A29283TR,A29275TR-ND ,-353715-2-SI,A29275 TR,A29283CT,-353715- 2-CSI,3537152 Base Product Number: 353715
Request a Quote Datasheet
Description
Win Source Part Number: 1196435-353715-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-3 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,000 Alternative Parts (Cross-Reference): 353715-2.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A29283TR,A29275TR-ND ,-353715-2-SI,A29275 TR,A29283CT,-353715- 2-CSI,3537152 Base Product Number: 353715
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1196435-353715-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1196435-353715-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1196435-353715-2
Win Source Part Number: 1196435-353715-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-3 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,000 Alternative Parts (Cross-Reference): 353715-2.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A29283TR,A29275TR-ND ,-353715-2-SI,A29275 TR,A29283CT,-353715- 2-CSI,3537152 Base Product Number: 353715

Win Source Part Number: 1196435-353715-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Dynamic D-3
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-16 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,000
Alternative Parts (Cross-Reference): 353715-2.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A29283TR,A29275TR-ND,-353715-2-SI,A29275TR,A29283CT,-353715-2-CSI,3537152
Base Product Number: 353715

Buy Now Datasheet
Rectangular Connector Contacts - A29283CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29283CT-ND
Rectangular Connector Contacts A29283CT-ND
Socket Contact Gold 14-16 AWG Crimp

Socket Contact Gold 14-16 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A29283TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29283TR-ND
Rectangular Connector Contacts A29283TR-ND
Socket Contact Gold 14-16 AWG Crimp

Socket Contact Gold 14-16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
15A Electronic Connector
332-353715-2
15A Electronic Connector 332-353715-2
Dynamic D-3 Female Crimp Connector, 15A, Gold, 16-14 AWG Product overview: 353715-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-353715-2 can be used for catalog matching and distributor lookup.

Dynamic D-3 Female Crimp Connector, 15A, Gold, 16-14 AWG Product overview: 353715-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-353715-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Dynamic D-3000 Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Amp - Te Connectivity - 18R3606 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Dynamic D-3000 Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Amp - Te Connectivity
18R3606
Contact, Dynamic D-3000 Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Amp - Te Connectivity 18R3606
Contact, Dynamic D-3000 Series, Socket, 16 AWG, 14 AWG, Crimp, Copper Alloy

Contact, Dynamic D-3000 Series, Socket, 16 AWG, 14 AWG, Crimp, Copper Alloy

Supplier's Site
Dynamic D-3 Rec Cont 3L 16-14 Amp - Te Connectivity - 88AJ0425 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Rec Cont 3L 16-14 Amp - Te Connectivity
88AJ0425
Dynamic D-3 Rec Cont 3L 16-14 Amp - Te Connectivity 88AJ0425
DYNAMIC D-3 REC CONT 3L 16-14

DYNAMIC D-3 REC CONT 3L 16-14

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1196435-353715-2 A29283CT-ND 332-353715-2 18R3606
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts 15A Electronic Connector Contact, Dynamic D-3000 Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data