TE Connectivity Ring Terminals 35363

Description
Body Features Stripe Color : Black Terminal & Contact Weight : 2.656 G  [.094 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.62 MM  [.3 INCH ] Compatible Insulation Diameter Range : 4.32 - 7.62 MM  [.17 - .3 INCH ] Product Length : 28.83 MM  [1.14 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Stripe Color : Black Terminal & Contact Weight : 2.656 G  [.094 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.62 MM  [.3 INCH ] Compatible Insulation Diameter Range : 4.32 - 7.62 MM  [.17 - .3 INCH ] Product Length : 28.83 MM  [1.14 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 35363 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
35363
Ring Terminals 35363
Body Features Stripe Color : Black Terminal & Contact Weight : 2.656 G  [.094 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.62 MM  [.3 INCH ] Compatible Insulation Diameter Range : 4.32 - 7.62 MM  [.17 - .3 INCH ] Product Length : 28.83 MM  [1.14 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Stripe Color : Black
  • Terminal & Contact Weight : 2.656 G  [.094 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 7.62 MM  [.3 INCH ]
  • Compatible Insulation Diameter Range : 4.32 - 7.62 MM  [.17 - .3 INCH ]
  • Product Length : 28.83 MM  [1.14 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : 1.22 MM  [.05 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Terminal Features : Heavy Duty
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Ring Terminals - 8252063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
8252063
Ring Terminals 8252063
TE Connectivity 35363 Ring Terminal

TE Connectivity 35363 Ring Terminal

Supplier's Site
Ring Terminals - 1615593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1615593
Ring Terminals 1615593
TE Connectivity 35363 Ring Terminal

TE Connectivity 35363 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - 35363-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
35363-ND
Terminals - Ring Connectors 35363-ND
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
35363
Terminals 35363
Terminals TERMINAL PIDG R 16-1

Terminals TERMINAL PIDG R 16-1

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 35363 8252063 35363-ND 35363
Product Name Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers