TE Connectivity Rectangular Wire & Cable Connectors & Housings 353293-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 353293-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
353293-3
Rectangular Wire & Cable Connectors & Housings 353293-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.06 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
IDC Connectors - 6831695 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6831695
IDC Connectors 6831695
TE Connectivity 353293-3 IDC Connector

TE Connectivity 353293-3 IDC Connector

Supplier's Site
IDC Connectors - 6831695P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6831695P
IDC Connectors 6831695P
TE Connectivity 353293-3 IDC Connector

TE Connectivity 353293-3 IDC Connector

Supplier's Site
IDC Connectors - 1650588 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1650588
IDC Connectors 1650588
TE Connectivity 353293-3 IDC Connector

TE Connectivity 353293-3 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - A98641-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A98641-ND
Free Hanging, Panel Mount A98641-ND
3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Rectangular Connectors - 353293-3 - 906656-353293-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 353293-3
906656-353293-3
Rectangular Connectors - 353293-3 906656-353293-3
Manufacturer: TE Connectivity Win Source Part Number: 906656-353293-3 Series: Mini CT Features: 3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 353293 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -353293-3-SI, A98641, 3532933

Manufacturer: TE Connectivity
Win Source Part Number: 906656-353293-3
Series: Mini CT
Features: 3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 353293
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -353293-3-SI, A98641, 3532933

Buy Now Datasheet
Singapore, Singapore
2A 50V Electronic Connector
316-353293-3
2A 50V Electronic Connector 316-353293-3
3 Pos 1.5mm IDC Wire-to-Board Receptacle, 2A, 50V Product overview: 353293-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-353293-3 can be used for catalog matching and distributor lookup.

3 Pos 1.5mm IDC Wire-to-Board Receptacle, 2A, 50V Product overview: 353293-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-353293-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Receptacle, 3 Position, 1.5Mm; Idc Connector Type Amp - Te Connectivity - 64J8811 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 3 Position, 1.5Mm; Idc Connector Type Amp - Te Connectivity
64J8811
Wire-Board Connector, Receptacle, 3 Position, 1.5Mm; Idc Connector Type Amp - Te Connectivity 64J8811
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 1.5MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.5mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 1.5MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.5mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 353293-3 6831695 6831695P A98641-ND 906656-353293-3 316-353293-3 64J8811
Product Name Rectangular Wire & Cable Connectors & Housings IDC Connectors IDC Connectors Free Hanging, Panel Mount Rectangular Connectors - 353293-3 2A 50V Electronic Connector Wire-Board Connector, Receptacle, 3 Position, 1.5Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Insulation Displacement (IDC) Idc IDC
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products