TE Connectivity Ring Connectors 35316

Description
Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A09038-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A09038-ND
Ring Connectors A09038-ND
Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 66H7073 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
66H7073
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 66H7073
TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
35316 Rohs Compliant Amp - Te Connectivity - 82AC1558 - Newark, An Avnet Company
Chicago, IL, United States
35316 Rohs Compliant Amp - Te Connectivity
82AC1558
35316 Rohs Compliant Amp - Te Connectivity 82AC1558
35316 ROHS COMPLIANT: YES

35316 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A09038-ND 66H7073 82AC1558
Product Name Ring Connectors Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 35316 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Spade Connectors - 1380516-1279 - Win Source Electronics
Specs
Termination Crimp
Mounting Free Hanging (In-Line)
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details