TE Connectivity Standard Edge Connectors 353010-1

Description
Configuration Features PCB Mount Orientation : Vertical Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Request a Quote
Description
Configuration Features PCB Mount Orientation : Vertical Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 353010-1 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
353010-1
Standard Edge Connectors 353010-1
Configuration Features PCB Mount Orientation : Vertical Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board

Configuration Features


  • PCB Mount Orientation : Vertical

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 353010-1
Product Name Standard Edge Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products