TE Connectivity Hard Metric Connector, Header, 95 Position; Product Range Amp Te Connectivity 352406-1

Description
HARD METRIC CONNECTOR, HEADER, 95 POSITION; Product Range:-; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
HARD METRIC CONNECTOR, HEADER, 95 POSITION; Product Range:-; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 95 Position; Product Range Amp Te Connectivity - 02H6134 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 95 Position; Product Range Amp Te Connectivity
02H6134
Hard Metric Connector, Header, 95 Position; Product Range Amp Te Connectivity 02H6134
HARD METRIC CONNECTOR, HEADER, 95 POSITION; Product Range:-; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

HARD METRIC CONNECTOR, HEADER, 95 POSITION; Product Range:-; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 02H6134
Product Name Hard Metric Connector, Header, 95 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - B5743-220-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102192-9 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers