Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 126 MM [4.96 INCH ] Compatible Cable Diameter (Min) : 46 MM [1.811 INCH ] Expanded Inside Diameter (Min) : 140 MM [5.512 INCH ] Product Length : 1500 MM [59.055 INCH ] Recovered Inside Diameter (Max) : 42 MM [1.654 INCH ] Recovered Wall Thickness (Max) : 3.1 MM [.122 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214
Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, UV Resistant, Damage Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Liquid & Oil Resistance, Mechanical Impact Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 126 MM [4.96 INCH ]
- Compatible Cable Diameter (Min) : 46 MM [1.811 INCH ]
- Expanded Inside Diameter (Min) : 140 MM [5.512 INCH ]
- Product Length : 1500 MM [59.055 INCH ]
- Recovered Inside Diameter (Max) : 42 MM [1.654 INCH ]
- Recovered Wall Thickness (Max) : 3.1 MM [.122 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214
Product Availability
- Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : High Temperature Resistant, UV Resistant, Damage Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Liquid & Oil Resistance, Mechanical Impact Resistance