TE Connectivity Chip Resistor - Surface Mount 35228M2JT

Description
8.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121315TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121315TR-ND
Chip Resistor - Surface Mount A121315TR-ND
8.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 8.2Mohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Mohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5228
Resistor, Thick Film, 8.2Mohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5228
RESISTOR, THICK FILM, 8.2MOHM, 5%, 2512; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2MOHM, 5%, 2512; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121315TR-ND 84Y5228
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 8.2Mohm, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details