TE Connectivity Surface Mount Resistors 35226R8JT

Description
TE Connectivity 35226R8JT
Request a Quote Datasheet
Description
TE Connectivity 35226R8JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8711045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711045
Surface Mount Resistors 8711045
TE Connectivity 35226R8JT

TE Connectivity 35226R8JT

Supplier's Site
Surface Mount Resistors - 8711045P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711045P
Surface Mount Resistors 8711045P
TE Connectivity 35226R8JT

TE Connectivity 35226R8JT

Supplier's Site
Surface Mount Resistors - 1648926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1648926
Surface Mount Resistors 1648926
TE Connectivity 35226R8JT

TE Connectivity 35226R8JT

Supplier's Site
Chip Resistor - Surface Mount - A121299TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121299TR-ND
Chip Resistor - Surface Mount A121299TR-ND
6.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121299CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121299CT-ND
Chip Resistor - Surface Mount A121299CT-ND
6.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121299DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121299DKR-ND
Chip Resistor - Surface Mount A121299DKR-ND
6.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0470 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0470
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0470
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8711045 8711045P A121299TR-ND 48Y0470
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 6.8 ohms 6.8 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details