TE Connectivity Surface Mount Resistors 35226K8JT

Description
TE Connectivity 35226K8JT
Request a Quote Datasheet
Description
TE Connectivity 35226K8JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8711168P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711168P
Surface Mount Resistors 8711168P
TE Connectivity 35226K8JT

TE Connectivity 35226K8JT

Supplier's Site
Surface Mount Resistors - 8711168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711168
Surface Mount Resistors 8711168
TE Connectivity 35226K8JT

TE Connectivity 35226K8JT

Supplier's Site
Surface Mount Resistors - 1646283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646283
Surface Mount Resistors 1646283
TE Connectivity 35226K8JT

TE Connectivity 35226K8JT

Supplier's Site
Chip Resistor - Surface Mount - A121297TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121297TR-ND
Chip Resistor - Surface Mount A121297TR-ND
6.8 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121297DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121297DKR-ND
Chip Resistor - Surface Mount A121297DKR-ND
6.8 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121297CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121297CT-ND
Chip Resistor - Surface Mount A121297CT-ND
6.8 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 35226K8JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35226K8JT
Resistors - Chip Resistor - Surface Mount 35226K8JT
RES SMD 6.8K OHM 5% 3W 2512

RES SMD 6.8K OHM 5% 3W 2512

Supplier's Site
Chip Resistor - Surface Mount - 35226K8JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35226K8JT
Chip Resistor - Surface Mount 35226K8JT
RES SMD 6.8K OHM 5% 3W 2512

RES SMD 6.8K OHM 5% 3W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 6.8Kohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Kohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5206
Resistor, Thick Film, 6.8Kohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5206
RESISTOR, THICK FILM, 6.8KOHM, 5%, 2512; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8KOHM, 5%, 2512; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 8711168P 8711168 A121297TR-ND 35226K8JT 35226K8JT 84Y5206
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 6.8Kohm, 5%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 6800 ohms 6800 ohms 6800 ohms 6800 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details