TE Connectivity Chip Resistor - Surface Mount 35226K2FT

Description
6.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121295TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121295TR-ND
Chip Resistor - Surface Mount A121295TR-ND
6.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121295DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121295DKR-ND
Chip Resistor - Surface Mount A121295DKR-ND
6.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121295CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121295CT-ND
Chip Resistor - Surface Mount A121295CT-ND
6.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.2 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0466 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.2 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0466
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.2 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0466
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.2 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.2 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121295TR-ND 48Y0466
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.2 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details