TE Connectivity Chip Resistor - Surface Mount 35225K1FT

Description
5.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121278DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121278DKR-ND
Chip Resistor - Surface Mount A121278DKR-ND
5.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121278CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121278CT-ND
Chip Resistor - Surface Mount A121278CT-ND
5.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121278TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121278TR-ND
Chip Resistor - Surface Mount A121278TR-ND
5.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8710819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710819
Surface Mount Resistors 8710819
TE Connectivity 35225K1FT

TE Connectivity 35225K1FT

Supplier's Site
Surface Mount Resistors - 8710819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710819P
Surface Mount Resistors 8710819P
TE Connectivity 35225K1FT

TE Connectivity 35225K1FT

Supplier's Site
Surface Mount Resistors - 1646262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646262
Surface Mount Resistors 1646262
TE Connectivity 35225K1FT

TE Connectivity 35225K1FT

Supplier's Site
Resistor, Thick Film, 5.1Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.1Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5187
Resistor, Thick Film, 5.1Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5187
RESISTOR, THICK FILM, 5.1KOHM, 1%, 2512; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.1KOHM, 1%, 2512; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A121278DKR-ND 8710819 8710819P 84Y5187
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Thick Film, 5.1Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details