TE Connectivity Chip Resistor - Surface Mount 3522560RJT

Description
560 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121273TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121273TR-ND
Chip Resistor - Surface Mount A121273TR-ND
560 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121273CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121273CT-ND
Chip Resistor - Surface Mount A121273CT-ND
560 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121273DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121273DKR-ND
Chip Resistor - Surface Mount A121273DKR-ND
560 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0465 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0465
Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0465
Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121273TR-ND 48Y0465
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details