TE Connectivity Chip Resistor - Surface Mount 352251KFT

Description
51 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121268CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121268CT-ND
Chip Resistor - Surface Mount A121268CT-ND
51 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121268DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121268DKR-ND
Chip Resistor - Surface Mount A121268DKR-ND
51 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121268TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121268TR-ND
Chip Resistor - Surface Mount A121268TR-ND
51 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 51Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 51Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5192
Resistor, Thick Film, 51Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5192
RESISTOR, THICK FILM, 51KOHM, 1%, 2512; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 51KOHM, 1%, 2512; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121268CT-ND 84Y5192
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 51Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2-2176397-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
Tolerance 1 +/- %
View Details
2 suppliers