TE Connectivity 352247RJT
47 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
47 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
47 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 47 OHM 5% 3W 2512
RESISTOR, THICK FILM, 47OHM, 5%, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 8711076P | 8711076 | A121260TR-ND | 352247RJT | 84Y5182 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Thick Film, 47Ohm, 5%, 2512; Resistance Cgs Te Connectivity |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 | 2512; 2512 [6432 Metric] | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | |
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |