TE Connectivity Chip Resistor - Surface Mount 35223M3JT

Description
3.3 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121245CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121245CT-ND
Chip Resistor - Surface Mount A121245CT-ND
3.3 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121245DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121245DKR-ND
Chip Resistor - Surface Mount A121245DKR-ND
3.3 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121245TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121245TR-ND
Chip Resistor - Surface Mount A121245TR-ND
3.3 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 35223M3JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35223M3JT
Chip Resistor - Surface Mount 35223M3JT
RES SMD 3.3M OHM 5% 3W 2512

RES SMD 3.3M OHM 5% 3W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 3.3Mohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Mohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5142
Resistor, Thick Film, 3.3Mohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5142
RESISTOR, THICK FILM, 3.3MOHM, 5%, 2512; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3MOHM, 5%, 2512; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A121245CT-ND 35223M3JT 84Y5142
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 3.3Mohm, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details