TE Connectivity Chip Resistor - Surface Mount 352239RJT

Description
39 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121238CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121238CT-ND
Chip Resistor - Surface Mount A121238CT-ND
39 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121238TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121238TR-ND
Chip Resistor - Surface Mount A121238TR-ND
39 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121238DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121238DKR-ND
Chip Resistor - Surface Mount A121238DKR-ND
39 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 39Ohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 39Ohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5165
Resistor, Thick Film, 39Ohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5165
RESISTOR, THICK FILM, 39OHM, 5%, 2512; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 39OHM, 5%, 2512; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121238CT-ND 84Y5165
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 39Ohm, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
4 suppliers