33 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
33 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
33 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, SMD, THICK FILM, 33K OHM, 3W, 5%, CASE SIZE 2512. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, THICK FILM, 33KOHM, 5%, 2512; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, 3522 Series, 33 kohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A121224DKR-ND | 87902529 | 84Y5151 | 48Y0413 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Resistor, Thick Film, 33Kohm, 5%, 2512; Resistance Cgs Te Connectivity | Surface Mount Chip Resistor, Thick Film, 3522 Series, 33 Kohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD); 2512 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |