TE Connectivity Chip Resistor - Surface Mount 352233KFT

Description
33 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121223TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121223TR-ND
Chip Resistor - Surface Mount A121223TR-ND
33 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121223DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121223DKR-ND
Chip Resistor - Surface Mount A121223DKR-ND
33 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121223CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121223CT-ND
Chip Resistor - Surface Mount A121223CT-ND
33 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 352233KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
352233KFT
Chip Resistor - Surface Mount 352233KFT
RES SMD 33K OHM 1% 3W 2512

RES SMD 33K OHM 1% 3W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 33Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5150 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5150
Resistor, Thick Film, 33Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5150
RESISTOR, THICK FILM, 33KOHM, 1%, 2512; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 33KOHM, 1%, 2512; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A121223TR-ND 352233KFT 84Y5150
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 33Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details