TE Connectivity Chip Resistor - Surface Mount 352230RFT

Description
30 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121218DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121218DKR-ND
Chip Resistor - Surface Mount A121218DKR-ND
30 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121218TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121218TR-ND
Chip Resistor - Surface Mount A121218TR-ND
30 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121218CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121218CT-ND
Chip Resistor - Surface Mount A121218CT-ND
30 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 352230RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
352230RFT
Chip Resistor - Surface Mount 352230RFT
RES SMD 30 OHM 1% 3W 2512

RES SMD 30 OHM 1% 3W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 30 Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5147
Resistor, Thick Film, 30 Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5147
RESISTOR, THICK FILM, 30 OHM, 1%, 2512; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 30 OHM, 1%, 2512; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A121218DKR-ND 352230RFT 84Y5147
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 30 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1625892-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details