TE Connectivity Chip Resistor - Surface Mount 35222K0FT

Description
2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121205TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121205TR-ND
Chip Resistor - Surface Mount A121205TR-ND
2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121205CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121205CT-ND
Chip Resistor - Surface Mount A121205CT-ND
2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121205DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121205DKR-ND
Chip Resistor - Surface Mount A121205DKR-ND
2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5103
Resistor, Thick Film, 2Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5103
RESISTOR, THICK FILM, 2KOHM, 1%, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2KOHM, 1%, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 2 Kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0364 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 2 Kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0364
Surface Mount Chip Resistor, Thick Film, 3522 Series, 2 Kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0364
Surface Mount Chip Resistor, Thick Film, 3522 Series, 2 kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 2 kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 2K, 1%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity - 51AK2106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity
51AK2106
Res, 2K, 1%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity 51AK2106
RES, 2K, 1%, 3W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RES, 2K, 1%, 3W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 35222K0FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35222K0FT
Chip Resistor - Surface Mount 35222K0FT
RES SMD 2K OHM 1% 3W 2512

RES SMD 2K OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number A121205TR-ND 84Y5103 48Y0364 51AK2106 35222K0FT
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 2Kohm, 1%, 2512; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3522 Series, 2 Kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 2K, 1%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457441 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 50 ohms
View Details